DS/EN ISO 11609
Dentistry – Dentifrices – Requirements, test methods and marking (ISO 11609:2017)
| Organization: | DS |
| Publication Date: | 26 June 2017 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Body care equipment): | 97.170 |
scope:
ISO 11609:2017 specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking, labelling and packaging of dentifrices. ISO 11609:2017 applies to dentifrices, including toothpastes, destined to be used by the consumers on a daily basis with a toothbrush to promote oral hygiene. Specific qualitative and quantitative requirements for freedom from biological and toxicological hazards are not included in this document. These are covered in ISO 7405[1] and ISO 10993‑1[2].
Document History