DS/EN ISO 11609

Dentistry – Dentifrices – Requirements, test methods and marking

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 September 2010
Status: active
Page Count: 34
ICS Code (Dentistry in general): 11.060.01
ICS Code (Dental materials): 11.060.10
ICS Code (Body care equipment): 97.170
scope:

This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use by the public with a toothbrush to promote oral hygiene. NOTE 1: Guidelines on assessing claimed or implied efficacy of dentifrices for the prevention or control of oral conditions may be found in the FDI Commission Work Project (8-95) Guidance on the assessment of efficacy of toothpastes. International Dental Journal, 49, 1999, pp.311-316 or References [18, 19].

Document History

June 26, 2017
Dentistry – Dentifrices – Requirements, test methods and marking (ISO 11609:2017)
ISO 11609:2017 specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking,...
DS/EN ISO 11609
September 27, 2010
Dentistry – Dentifrices – Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
July 13, 1998
Dentistry - Toothpastes - Requirements, test methods and marking
This Standard specifies requirements and test methods for physical and chemical properties, and for the marking and/or labelling of toothpastes for daily use by the public with a toothbrush to...
Dentistry – Dentifrices – Requirements, test methods and marking (ISO/FDIS 11609:2017)
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
Advertisement