DS/EN ISO 11609

Dentistry - Toothpastes - Requirements, test methods and marking

inactive
Organization: DS
Publication Date: 13 July 1998
Status: inactive
Page Count: 19
ICS Code (Dentistry in general): 11.060.01
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This Standard specifies requirements and test methods for physical and chemical properties, and for the marking and/or labelling of toothpastes for daily use by the public with a toothbrush to promote oral hygiene.

Document History

June 26, 2017
Dentistry – Dentifrices – Requirements, test methods and marking (ISO 11609:2017)
ISO 11609:2017 specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the marking,...
September 27, 2010
Dentistry – Dentifrices – Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
DS/EN ISO 11609
July 13, 1998
Dentistry - Toothpastes - Requirements, test methods and marking
This Standard specifies requirements and test methods for physical and chemical properties, and for the marking and/or labelling of toothpastes for daily use by the public with a toothbrush to...
Dentistry – Dentifrices – Requirements, test methods and marking (ISO/FDIS 11609:2017)
This International Standard specifies requirements for the physical and chemical properties of dentifrices and provides guidelines for suitable test methods. It also specifies requirements for the...
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
Dentistry - Dentifrices - Requirements, test methods and marking
This International Standard specifies requirements and test methods for the physical and chemical properties, and for the marking and/or labelling of dentifrices, including toothpastes, for daily use...
Advertisement