DSF/FPREN ISO 8848
Small craft – Remote steering systems (ISO 8848:1990)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Small craft): | 47.080 |
scope:
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over 15 kW power, and all inboard motors, inboard motor-outdrives, and waterjet drives.
Document History
July 18, 2022
Small craft – Remote mechanical steering systems (ISO 8848:2022)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
April 14, 2021
Small craft – Remote mechanical steering systems (ISO 8848:2020)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
August 28, 2017
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
Small craft – Remote steering systems (ISO/DIS 8848:2019)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
DSF/FPREN ISO 8848
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
Small craft – Remote mechanical steering systems (ISO/FDIS 8848:2021)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...