DS/EN ISO 8848

Small craft – Remote mechanical steering systems (ISO 8848:2020)

inactive
Organization: DS
Publication Date: 14 April 2021
Status: inactive
Page Count: 32
ICS Code (Small craft): 47.080
scope:

This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories: - push-pull cable steering systems for small craft with single and twin installations of outboard engines of over 15 kW power, and to the connection point to all inboard engines, sterndrives, and water-jet drives; - steering systems for all small inboard jet craft weighing less than 1 000 kg, excluding personal watercraft. This document does not address emergency means of steering the craft.

Document History

July 18, 2022
Small craft – Remote mechanical steering systems (ISO 8848:2022)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
DS/EN ISO 8848
April 14, 2021
Small craft – Remote mechanical steering systems (ISO 8848:2020)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
August 28, 2017
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
Small craft – Remote steering systems (ISO/DIS 8848:2019)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
Small craft – Remote mechanical steering systems (ISO/FDIS 8848:2021)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
Advertisement