DSF/PREN ISO 8848

Small craft – Remote mechanical steering systems (ISO/FDIS 8848:2021)

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Small craft): 47.080
scope:

This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and sterndrive engines for small craft. It is applicable to three distinct classes of steering systems for use on various types of craft: - standard duty steering systems, for small craft with single and twin installations of outboard engines with a total over 15 kW power, and with rudders, sterndrives, and water-jet drives; - light duty steering systems, for small craft with a single outboard engine of 15 kW to 40 kW power; - mini-jet steering systems, excluding personal watercraft. NOTE - Standard and light duty steering systems are mechanically interchangeable. A standard duty steering system can be used on a craft designed for a light duty system. However, a light duty steering system cannot be used on a craft that requires a standard duty steering system. Mini-jet steering systems are mechanically differentiated from the previously mentioned systems and can only be used on mini-jet craft as defined in this document. This document does not address emergency means for steering the craft.

Document History

July 18, 2022
Small craft – Remote mechanical steering systems (ISO 8848:2022)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
April 14, 2021
Small craft – Remote mechanical steering systems (ISO 8848:2020)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
August 28, 2017
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
Small craft – Remote steering systems (ISO/DIS 8848:2019)
This document specifies the minimum level of requirements for design, construction, and installation and test methods for remote mechanical cable steering systems, used for the following categories:...
Small craft – Remote steering systems (ISO 8848:1990)
Lays down requirements and test methods for remote push-pull cable steering systems and their major component items, used for small craft with single and twin installations of outboard motors of over...
DSF/PREN ISO 8848
Small craft – Remote mechanical steering systems (ISO/FDIS 8848:2021)
This document specifies design, construction, installation and test requirements for remote mechanical cable steering systems and the output ram interface point to rudders, jet drives, outboard and...
Advertisement