DSF/FPREN ISO 11363-1

Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications (ISO/FDIS 11363-1:2017)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Gas cylinders): 23.020.35
scope:

This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas cylinders. It does not cover the connection requirements for: - mechanical strength; - gas tightness; - capability of repeated assembly and dismounting operations. Gauge inspection is covered by ISO 11363-2.

Document History

August 22, 2023
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications – Amendment 1 (ISO 11363-1:2018/Amd 1:2023)
ISO 11363-1:2018 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
February 26, 2018
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications (ISO 11363-1:2018)
ISO 11363-1:2018 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
February 17, 2012
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw taper threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to...
June 10, 2011
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw taper threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to...
June 21, 2010
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications
This part of ISO 11363 specifies dimensions and tolerances for taper screw taper threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/FDIS 11363-1:2009)
This part of ISO 11363 specifies dimensions and tolerances for taper screw taper threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to...
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications (ISO 11363-1:2018)
ISO 11363-1:2018 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated as 17E) and 25,8 mm (designated as 25E) used for the connection of valves to gas...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2008)
This International Standard, specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E), for the connection of...
DSF/FPREN ISO 11363-1
Gas cylinders – 17E and 25E taper threads for connection of valves to gas cylinders – Part 1: Specifications (ISO/FDIS 11363-1:2017)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2016)
This part of ISO 11363 specifies dimensions and tolerances for taper screw threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas...
Advertisement