DS/EN ISO 11363-1/AC
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications
| Organization: | DS |
| Publication Date: | 17 February 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This part of ISO 11363 specifies dimensions and tolerances for taper screw taper threads of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E) used for the connection of valves to gas cylinders. It does not cover the connection requirements for: . mechanical strength; . gas tightness; . capability of repeated assembly and dismounting operations. Gauge inspection is covered by ISO 11363-2.
Document History