DSF/prEN ISO 11363-1
Gas cylinders - 17E and 25E taper threads for connection of valves to gas cylinders - Part 1: Specifications (ISO/DIS 11363-1:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard, specifies definitions, dimensions and tolerances of a taper screw thread of nominal diameter 17,4 mm (designated 17E) and 25,8 mm (designated 25E), for the connection of valves to gas cylinders.
This standard does not cover the connection requirements for:
. mechanical strength;
. gas tightness;
. capability of repeated assembly and dismounting operations.
Gauge inspection is covered by ISO 11363-2.
Document History