DS/EN 60749-5

Semiconductor devices – Mechanical and climatic test methods – Part 5: Steady-state temperature humidity bias life test

inactive, Most Current
Organization: DS
Publication Date: 10 July 2017
Status: inactive
Page Count: 15
ICS Code (Semiconductor devices in general): 31.080.01
scope:

IEC 60749-5:2017(E) provides a steady-state temperature and humidity bias life test for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid environments. This second edition cancels and replaces the first edition published in 2003. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: a)   correction of an error in an equation; b)   inclusion of notes for guidance; c)   clarification of the applicability of test conditions.

Document History

DS/EN 60749-5
July 10, 2017
Semiconductor devices – Mechanical and climatic test methods – Part 5: Steady-state temperature humidity bias life test
IEC 60749-5:2017(E) provides a steady-state temperature and humidity bias life test for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid environments....
June 6, 2003
Semiconductor devices – Mechanical and climatic test methods – Part 5: Steady-state temperature humidity bias life test
This part of IEC 60749 provides a steady-state temperature and humidity bias life test for the purpose of eveluating the reliability of non-hermetic packaged solid-state devices in humid environments.
Semiconductor devices – Mechanical and climatic test methods – Part 5: Steady-state temperature humidity bias life test
This part of IEC 60749 provides a steady-state temperature and humidity bias life test for the purpose of evaluating the reliability of non-hermetic packaged solid-state devices in humid...
Advertisement