DSF/FPREN 60730-2-13

Automatic electrical controls – Part 2-13: Particular requirements for humidity sensing controls

pending
Organization: DS
Status: pending
Page Count: 22
scope:

This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof. NOTE - Throughout this standard, the word "equipment" includes "appliance" and "control system". This International Standard is applicable to automatic electrical humidity sensing controls forming part of a building automation control system within the scope of ISO 16484. This standard also applies to automatic electrical humidity sensing controls for equipment that may be used by the public, such as equipment intended to be used in shops, offices, hospitals, farms and commercial and industrial applications. This standard does not apply to automatic electrical humidity sensing controls intended exclusively for industrial process applications unless explicitly mentioned in the equipment standard.

Document History

June 24, 2009
Automatic electrical controls for household and similar use – Part 2-13: Particular requirements for humidity sensing controls
This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with...
April 20, 2005
Amendment to include a modification stating that EN 60730-2-1 is not applicable to this type of control
A description is not available for this item.
April 23, 2002
Automatic electrical controls for household and similar use - Part 2-13: Particular requirements for humidity sensing controls
This part of 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
Automatic electrical controls for household and similar use - Part 2: Particular requirements for humidity sensing controls
This part of 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
April 14, 1999
Automatic electrical controls for household and similar use - Part 2: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
DSF/FPREN 60730-2-13
Automatic electrical controls – Part 2-13: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar...
Automatic electrical controls - Part 2-13: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar...
Automatic electrical controls for household and similar use -- Part 2-13: Particular requirements for humidity sensing controls
This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with...
Advertisement