DS/EN 60730-2-13

Automatic electrical controls for household and similar use – Part 2-13: Particular requirements for humidity sensing controls

inactive
Buy Now
Organization: DS
Publication Date: 24 June 2009
Status: inactive
Page Count: 22
ICS Code (Automatic controls for household use): 97.120
scope:

This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc. or a combination thereof. 1.1.1 Replace the note following the second paragraph with the following new note: Throughout this standard, the word "equipment" includes "appliance" and "control system". 1.1.2 Replacement: This standard applies to automatic electrical controls, mechanically or electrically operated, responsive to or controlling humidity. 1.1.3 Not applicable.

Document History

DS/EN 60730-2-13
June 24, 2009
Automatic electrical controls for household and similar use – Part 2-13: Particular requirements for humidity sensing controls
This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with...
April 20, 2005
Amendment to include a modification stating that EN 60730-2-1 is not applicable to this type of control
A description is not available for this item.
April 23, 2002
Automatic electrical controls for household and similar use - Part 2-13: Particular requirements for humidity sensing controls
This part of 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
Automatic electrical controls for household and similar use - Part 2: Particular requirements for humidity sensing controls
This part of 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
April 14, 1999
Automatic electrical controls for household and similar use - Part 2: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating,...
Automatic electrical controls – Part 2-13: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar...
Automatic electrical controls - Part 2-13: Particular requirements for humidity sensing controls
This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment, including controls for heating, air-conditioning and similar...
Automatic electrical controls for household and similar use -- Part 2-13: Particular requirements for humidity sensing controls
This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with...

References

Advertisement