DS/EN 60730-2-13+A1/Corr.
Automatic electrical controls for household and similar use - Part 2: Particular requirements for humidity sensing controls
| Organization: | DS |
| Publication Date: | 28 June 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This part of 60730 applies to automatic electrical humidity sensing controls for use in, on or in association with equipment for household and similar use, including controls for heating, air-conditioning and similar applications. The equipment may use electricity, gas, oil, solid fuel, solar thermal energy, etc., or a combination thereof. This part 2 applies to the inherent safety, to the operating values, operating times, and operating sequences where such are associated with equipment safety. It also applies to the testing of automatic electrical control devices used in, or in association with, household or similar equipment. This part 2 does not apply to automatic electrical controls designed exclusively for industrial applications. This part 2 is also applicable to individual controls utilised as part of control system or controls which are mechanically integral with multifunctional controls having non-electrical outputs. Automatic electrical controls for equipment not intende
Document History