TSE - TS EN 60895

Live working ? Conductive clothing for use at nominal voltage up to 800 kV a.c. and ? 600 kV d.c.

active, Most Current
Organization: TSE
Publication Date: 18 December 2008
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Protective clothing): 13.340.10
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

Bu standart, anma gerilimi en cok 800 kV a.a. ve ? 600 kV d.a.olan guc sistemlerinde gerilim altinda calisma (ozellikle ciplakelle calismada) esnasinda tecrubeli (elektriksel olarak) kisilercegiyilen bilesen bolumlerin bir araya getirdigi veya tek bir kompleelbiseden olusan iletken elbiseleri kapsar.

Document History

TS EN 60895
December 18, 2008
Live working ? Conductive clothing for use at nominal voltage up to 800 kV a.c. and ? 600 kV d.c.
Bu standart, anma gerilimi en cok 800 kV a.a. ve ? 600 kV d.a.olan guc sistemlerinde gerilim altinda calisma (ozellikle ciplakelle calismada) esnasinda tecrubeli (elektriksel olarak) kisilercegiyilen...
December 2, 2004
Live working - Conductive clothing for use at nominal voltage up to 800 kV AC and ? 600 kV d.c.
Bu standard, ayakkabı boyalarını kapsar.
September 3, 1996
Conductive clothing for live working at a nominal voltage up to 800 kV a.c. (IEC 895:1987, modified)
A description is not available for this item.
Advertisement