TSE - TS EN 60895

Live working - Conductive clothing for use at nominal voltage up to 800 kV AC and ? 600 kV d.c.

active
Organization: TSE
Publication Date: 2 December 2004
Status: active
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Protective clothing): 13.340.10
scope:

Bu standard, ayakkabı boyalarını kapsar.

Document History

December 18, 2008
Live working ? Conductive clothing for use at nominal voltage up to 800 kV a.c. and ? 600 kV d.c.
Bu standart, anma gerilimi en cok 800 kV a.a. ve ? 600 kV d.a.olan guc sistemlerinde gerilim altinda calisma (ozellikle ciplakelle calismada) esnasinda tecrubeli (elektriksel olarak) kisilercegiyilen...
TS EN 60895
December 2, 2004
Live working - Conductive clothing for use at nominal voltage up to 800 kV AC and ? 600 kV d.c.
Bu standard, ayakkabı boyalarını kapsar.
September 3, 1996
Conductive clothing for live working at a nominal voltage up to 800 kV a.c. (IEC 895:1987, modified)
A description is not available for this item.
Advertisement