TSE - TS EN 60895
Conductive clothing for live working at a nominal voltage up to 800 kV a.c. (IEC 895:1987, modified)
inactive
| Organization: | TSE |
| Publication Date: | 3 September 1996 |
| Status: | inactive |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
Document History
December 18, 2008
Live working ? Conductive clothing for use at nominal voltage up to 800 kV a.c. and ? 600 kV d.c.
Bu standart, anma gerilimi en cok 800 kV a.a. ve ? 600 kV d.a.olan guc sistemlerinde gerilim altinda calisma (ozellikle ciplakelle calismada) esnasinda tecrubeli (elektriksel olarak) kisilercegiyilen...
December 2, 2004
Live working - Conductive clothing for use at nominal voltage up to 800 kV AC and ? 600 kV d.c.
Bu standard, ayakkabı boyalarını kapsar.
TS EN 60895
September 3, 1996
Conductive clothing for live working at a nominal voltage up to 800 kV a.c. (IEC 895:1987, modified)
A description is not available for this item.