DLA - DSCC-VID-V62/04603 REV C

MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 August 2007
Status: inactive
Page Count: 59
scope:

This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device type 01, an operating temperature range of -40°C to +105°C for device type 02, and an operating temperature range of -55°C to +105°C for device type 03.

Document History

June 18, 2020
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device...
January 27, 2015
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device type 01,...
August 4, 2008
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device type 01,...
DSCC-VID-V62/04603 REV C
August 17, 2007
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device type 01,...
November 8, 2005
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +115°C for device type 01,...
October 22, 2004
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
February 4, 2004
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement