DLA - DSCC-VID-V62/04603 REV E
MICROCIRCUIT, DIGITAL, CMOS, FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 27 January 2015 |
| Status: | inactive |
| Page Count: | 59 |
scope:
This drawing documents the general requirements of a high performance Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +115°C for device type 01, an operating temperature range of -40°C to +105°C for device type 02, an operating temperature range of -55°C to +105°C for device type 03, and an operating temperature range of -55°C to +125°C for device type 04.
Document History