ISO 1179-1
Connections for general use and fluid power — Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing — Part 1: Threaded ports
| Organization: | ISO |
| Publication Date: | 15 August 2007 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
This part of ISO 1179 specifies dimensions for ports with ISO 228-1 threads for use with non-adjustable stud ends shown in ISO 1179-2, ISO 1179-3 and ISO 1179-4 and with adjustable stud ends shown in ISO 1179-3.
Ports in accordance with this part of ISO 1179 may be used:
- with ISO 1179-2 heavy-duty (S series) stud ends with type E sealing at working pressures up to 63 MPa (630 bar) and light-duty (L series) stud ends at working pressures up to 25 MPa (250 bar);
- with ISO 1179-3 light-duty (L series) stud ends with type G sealing at working pressures up to 31,5 MPa (315 bar), and with ISO 1179-3 light-duty (L series) adjustable stud ends with type H sealing at working pressures up to 20 MPa (200 bar);
- with ISO 1179-4 stud ends with type B sealing at working pressures up to 40 MPa (400 bar) for the S series, up to 25 MPa (250 bar) for the L series, and up to 10 MPa (100 bar) for the LL series,
except for the G2 size port, which in hydraulic fluid power systems is used mainly with accumulators and for which ISO 1179-2, ISO 1179-3 and ISO 1179-4 do not specify stud ends. The permissible working pressure depends upon size, materials, design, working conditions, application, etc.
Users of this part of ISO 1179 should ensure that there is sufficient material around the port to maintain the pressure.
NOTE The introduction of this part of ISO 1179 gives recommendations for ports and stud ends to be used for new designs in hydraulic and pneumatic fluid power applications.
Document History