TSE - TS EN 50340

Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV

active, Most Current
Organization: TSE
Publication Date: 13 July 2010
Status: active
ICS Code (Protection against electric shock. Live working): 13.260

Document History

TS EN 50340
July 13, 2010
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
A description is not available for this item.
January 17, 2005
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV to AC 30 kV
Bu standard, EN 50110?da verilen kurallara uygun olarak birkablonun hatali calisip calismadigini dogrulamak icin kullanilacakkablo kesme cihazlarini kapsar.
November 11, 2002
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV / Note: Includes Corrigendum of February 2002
Bu standard, sertmetaller için Rockwell sertlik deneyini (Skala A) kapsar.
Advertisement