TSE - TS EN 50340
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV to AC 30 kV
inactive
| Organization: | TSE |
| Publication Date: | 17 January 2005 |
| Status: | inactive |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
Bu standard, EN 50110?da verilen kurallara uygun olarak birkablonun hatali calisip calismadigini dogrulamak icin kullanilacakkablo kesme cihazlarini kapsar.
Document History
July 13, 2010
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
A description is not available for this item.
TS EN 50340
January 17, 2005
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV to AC 30 kV
Bu standard, EN 50110?da verilen kurallara uygun olarak birkablonun hatali calisip calismadigini dogrulamak icin kullanilacakkablo kesme cihazlarini kapsar.
November 11, 2002
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV / Note: Includes Corrigendum of February 2002
Bu standard, sertmetaller için Rockwell sertlik deneyini (Skala A) kapsar.