TSE - TS EN 50340

Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV / Note: Includes Corrigendum of February 2002

inactive
Organization: TSE
Publication Date: 11 November 2002
Status: inactive
ICS Code (Protection against electric shock. Live working): 13.260
scope:

Bu standard, sertmetaller için Rockwell sertlik deneyini (Skala A) kapsar.

Document History

July 13, 2010
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV
A description is not available for this item.
January 17, 2005
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV to AC 30 kV
Bu standard, EN 50110?da verilen kurallara uygun olarak birkablonun hatali calisip calismadigini dogrulamak icin kullanilacakkablo kesme cihazlarini kapsar.
TS EN 50340
November 11, 2002
Hydraulic cable cutting devices - Devices to be used on electrical installations with nominal voltage up to AC 30 kV / Note: Includes Corrigendum of February 2002
Bu standard, sertmetaller için Rockwell sertlik deneyini (Skala A) kapsar.
Advertisement