LUL - T0501
Pigtail rail connections for both underground and surface locations
inactive
| Organization: | LUL |
| Publication Date: | 1 September 2017 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the requirements of three types of 'pigtail' connections for connections and bonds to running rails:
- Type A for use in surface locations
- Type B for use in underground or tunnel locations
- Type C for use in 25KV immunised areas
Purpose
The purpose of the pigtail connections is to allow electrical connections to be made to the running rails for signalling purposes. The insulation layer, although giving a degree of electrical protection, is primarily to resist corrosion to the conductor.
Document History
October 1, 2022
Pigtail rail connections for both underground and surface locations
This specification applies to those engaged in the design and manufacture of ‘pigtail’ cables for connections and bonds to running rails.
Note: This specification covers the following types of...
October 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails:
Type A for use in surface locations
Type B for use in underground or...
T0501
September 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails:
Type A for use in surface locations
Type B for use in underground or...
February 1, 2014
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails:
• Type A for use in surface locations
• Type B for use in underground...
May 1, 2011
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails:
• Type A for use in surface locations
• Type B for use in underground...