LUL - T0501

Pigtail rail connections for both underground and surface locations

active, Most Current
Organization: LUL
Publication Date: 1 October 2022
Status: active
Page Count: 6
scope:

This specification applies to those engaged in the design and manufacture of 'pigtail' cables for connections and bonds to running rails.

Note: This specification covers the following types of 'pigtail' cables:

1. Type A for use in surface locations

2. Type B for use in underground or tunnel locations

3. Type C for use in 25KV immunised areas

Purpose

The purpose of this document is to specify the design and construction of 'pigtail' cables that are used to make electrical connections to the running rails for signalling purposes.

Note: The insulation layer, although giving a degree of electrical protection, is primarily to resist corrosion to the conductor.

Document History

T0501
October 1, 2022
Pigtail rail connections for both underground and surface locations
This specification applies to those engaged in the design and manufacture of ‘pigtail’ cables for connections and bonds to running rails. Note: This specification covers the following types of...
October 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails: Type A for use in surface locations Type B for use in underground or...
September 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails: Type A for use in surface locations Type B for use in underground or...
February 1, 2014
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails: • Type A for use in surface locations • Type B for use in underground...
May 1, 2011
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails: • Type A for use in surface locations • Type B for use in underground...

References

Advertisement