LUL - T0501

Pigtail Rail Connections for Both Underground and Surface Locations

inactive
Organization: LUL
Publication Date: 1 May 2011
Status: inactive
Page Count: 7
scope:

This specification covers the requirements of three types of 'pigtail' connections for connections and bonds to running rails:

• Type A for use in surface locations

• Type B for use in underground or tunnel locations

• Type C for use in 25KV immunised areas

Purpose

The purpose of the pigtail connections detailed in this Technical Specification is to allow electrical connections to be made to the running rails for signalling purposes. The insulation layer, although giving a degree of electrical protection, is primarily to resist corrosion to the conductor.

Document History

October 1, 2022
Pigtail rail connections for both underground and surface locations
This specification applies to those engaged in the design and manufacture of ‘pigtail’ cables for connections and bonds to running rails. Note: This specification covers the following types of...
October 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails: Type A for use in surface locations Type B for use in underground or...
September 1, 2017
Pigtail rail connections for both underground and surface locations
This specification covers the requirements of three types of ‘pigtail’ connections for connections and bonds to running rails: Type A for use in surface locations Type B for use in underground or...
February 1, 2014
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails: • Type A for use in surface locations • Type B for use in underground...
T0501
May 1, 2011
Pigtail Rail Connections for Both Underground and Surface Locations
This specification covers the requirements of three types of ‘pigtail' connections for connections and bonds to running rails: • Type A for use in surface locations • Type B for use in underground...

References

Advertisement