CEI EN 61300-2-9
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 defines a test method to reveal mechanical weakness and/or degradation of fibre optic devices when subjected to repetitive or non-repetitive mechanical shocks. It simulates infrequent repetitive or non-repetitive shocks likely to be encountered in normal service or during transportation.
Document History
CEI EN 61300-2-9
August 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
This part of IEC 61300 defines a test method to reveal mechanical weakness and/or degradation of fibre optic devices when subjected to repetitive or non-repetitive mechanical shocks. It simulates...
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
This part of IEC 61300 defines a test method to reveal eventual mechanical weakness and/or degradation of fibre optic devices when subjected to non-repetitive mechanical shocks. It simulates...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-9: Test - Shock
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...