CEI EN 61300-3-28
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-28: Examinations and measurements - Transient loss
| Organization: | CEI |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes methods to measure fast variation of attenuation due to mechanical stresses applied on optical fibres and passive optical components during their lifetime.
Transient loss measurement shows the effect of fast mechanical disturbances on fibres. These disturbances can be due to several types of action on the device under test (DUT), such as: dropping, vibration, bumping or manipulation of the fibres. Therefore this measurement will usually be performed on devices exposed to mechanical tests.
This method is not designed to measure very fast transient losses (with duration less than 1 ms) that could affect the performance of transmission systems. It is optimised to detect transient losses caused by mechanical stresses due to the tests prescribed in the component performance standards, whose duration is generally longer than several tens of milliseconds.
Document History