CEI EN 61300-2-9

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock

inactive
Buy Now
Organization: CEI
Publication Date: 1 March 2012
Status: inactive
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 defines a test method to reveal eventual mechanical weakness and/or degradation of fibre optic devices when subjected to non-repetitive mechanical shocks. It simulates infrequent non-repetitive shocks likely to be encountered in normal service or during transportation.

Document History

August 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
This part of IEC 61300 defines a test method to reveal mechanical weakness and/or degradation of fibre optic devices when subjected to repetitive or non-repetitive mechanical shocks. It simulates...
CEI EN 61300-2-9
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-9: Tests - Shock
This part of IEC 61300 defines a test method to reveal eventual mechanical weakness and/or degradation of fibre optic devices when subjected to non-repetitive mechanical shocks. It simulates...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measurement procedures - Part 2-9: Test - Shock
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement