CEI EN 60793-1-1

Optical fibres Part 1-1: Measurement methods and test procedures - General and guidance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2017
Status: active
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 lists and gives guidance on the use of documents giving the uniform requirements for measuring and testing optical fibres, thereby assisting in the inspection of fibres and cables for commercial (mostly telecommunications) purposes

The individual measurement and test methods are contained in the different parts of the IEC 60793 series. They are identified as IEC 60793-1-X, where "X" is an assigned sub-part number, indicating its affiliation to the IEC 60793-1 series.

In general, measurements and tests methods apply to all class A multimode fibres and class B and class C single-mode optical fibres covered by IEC 60793-2 (all parts) relating to product specifications, although there can be exceptions. Clause 1 of each part of the IEC 60793 series contains the scope for each particular attribute

Document History

January 1, 2023
Optical fibres Part 1-1: Measurement methods and test procedures - General and guidance
This part of IEC 60793 lists and gives guidance on the use of documents giving uniform requirements for measuring and testing optical fibres, thereby assisting in the inspection of fibres and cables...
CEI EN 60793-1-1
September 1, 2017
Optical fibres Part 1-1: Measurement methods and test procedures - General and guidance
This part of IEC 60793 lists and gives guidance on the use of documents giving the uniform requirements for measuring and testing optical fibres, thereby assisting in the inspection of fibres and...
May 1, 2010
Optical fibres Part 1-1: Measurement methods and test procedures - General and guidance
La Norma fornisce un elenco di riferimento e delle linee guida per l'utilizzo dei documenti che danno prescrizioni omogenee su metodi di misura e procedure di prova per fibre ottiche, fornendo in...
May 1, 2003
Optical Fibres - Part 1-1: Measurement methods and test procedures - General and guidance
La presente Norma presenta un elenco ed una visione d’assieme dei documenti che forniscono requisiti omogenei per misure e prove di fibre ottiche, che servono di supporto per l’esame di fibre e cavi...

References

Advertisement