CEI EN 60793-2-70
Optical fibres Part 2-70: Product specifications - Sectional specification for polarization-maintaining fibres
| Organization: | CEI |
| Publication Date: | 1 September 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60793 is applicable to optical fibre types D1, D2, D3, as described in Table 1. These fibres are polarization-maintai
- general requirements defined in IEC 60793-2;
- specific requirements common to the category D polarization-maintai
- particular requirements applicable to individual fibre types or specific applications, which are defined in Annexes A to C.
Document History