CENELEC - EN 62271-1
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
| Organization: | CENELEC |
| Publication Date: | 1 October 2017 |
| Status: | inactive |
| Page Count: | 134 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated voltages above 1 000 V.
This document applies to all high-voltage switchgear and controlgear except as otherwise specified in the relevant IEC standards for the particular type of switchgear and controlgear.
NOTE For the use of this document, high-voltage is defined as the rated voltage above 1 000 V. However, the term medium voltage is commonly used for distribution systems with voltages above 1 kV and generally applied up to and including 52 kV.
Document History