CENELEC - EN 62271-1

High-voltage switchgear and controlgear - Part 1: Common specifications

inactive
Organization: CENELEC
Publication Date: 1 December 2008
Status: inactive
Page Count: 136
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99

Document History

October 1, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
October 1, 2017
High-voltage switchgear and controlgear - Part 1: Common specifications for alternating current switchgear and controlgear
This part of IEC 62271 applies to AC switchgear and controlgear designed for indoor and/or outdoor installation and for operation at service frequencies up to and including 60 Hz and having rated...
EN 62271-1
December 1, 2008
High-voltage switchgear and controlgear - Part 1: Common specifications
A description is not available for this item.
December 1, 2008
High-voltage switchgear and controlgear - Part 1: Common specifications
This part of IEC 62271 applies to a.c. switchgear and controlgear designed for indoor and outdoor installation and for operation at service frequencies up to and including 60 Hz on systems having...

References

Advertisement