CEI EN 60749-4

Semiconductor devices - Mechanical and climatic test methods Part 4: Damp heat, steady state, highly accelerated stress test (HAST)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2017
Status: active
Page Count: 18
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This part of IEC 60749 provides a highly accelerated temperature and humidity stress test (HAST) for the purpose of evaluating the reliability of non-hermetic packaged semiconductor devices in humid environments.

Document History

CEI EN 60749-4
October 1, 2017
Semiconductor devices - Mechanical and climatic test methods Part 4: Damp heat, steady state, highly accelerated stress test (HAST)
This part of IEC 60749 provides a highly accelerated temperature and humidity stress test (HAST) for the purpose of evaluating the reliability of non-hermetic packaged semiconductor devices in humid...
March 1, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 4: Damp heat, steady state, highly accelerated stress test (HAST)
La presente Norma internazionale fa parte della serie IEC 60749 e descrive un metodo di prove fortemente accelerate di temperatura ed umidità (HAST). Lo scopo della prova è quello di valutare...

References

Advertisement