CEN - EN 4708-104

Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 104: Semi-rigid polyvinylidene fluoride (PDVF) - Operating temperature - 55 °C to 175 °C - Product Standard

active, Most Current
Organization: CEN
Publication Date: 1 November 2017
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the required characteristics for a heat-shrinkable, semi-rigid polyvinylidene sleeving for use in aircraft electrical systems at operating temperatures between - 55 °C and 175 °C.

This sleeving is basically transparent, but may be tinted. It is semi-rigid, tough and abrasion resistant, and is suitable for use where strain relief and mechanical protection are required, or where their transparent properties are desirable.

These sleevings are normally supplied with internal diameters up to 25,4 mm for shrink ratios of 2:1.

Sizes other than those specifically listed in this European Standard may be available. These items shall be considered to comply with this European Standard if they comply with the property requirements listed in Tables 2, 3 and 4 except for dimensions and mass.

Document History

EN 4708-104
November 1, 2017
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 104: Semi-rigid polyvinylidene fluoride (PDVF) - Operating temperature - 55 °C to 175 °C - Product Standard
This European Standard specifies the required characteristics for a heat-shrinkable, semi-rigid polyvinylidene sleeving for use in aircraft electrical systems at operating temperatures between – 55...

References

Advertisement