DSF/prEN ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/DIS 10133:2011)

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Small craft): 47.080
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of up to 24 m length of hull.

Document History

August 7, 2017
Small craft – Electrical systems – Extra-low-voltage d.c. installations (ISO 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
February 1, 2013
Small craft – Electrical systems – Extra-low-voltage d.c. installations
ISO 10133:2012 establishes the requirements for the design, construction and installation of extra-low-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V...
February 9, 2001
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This standard specifies the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c....
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/FDIS 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...
DSF/prEN ISO 10133
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/DIS 10133:2011)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...
Advertisement