DSF/FprEN ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/FDIS 10133:2012)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Small craft): 47.080
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m. Conductors that are part of an outboard engine assembly and that do not extend beyond the outboard engine manufacturer's supplied cowling are not included. Additional information to be included in the owner's manual is listed in Annex B.

Document History

August 7, 2017
Small craft – Electrical systems – Extra-low-voltage d.c. installations (ISO 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
February 1, 2013
Small craft – Electrical systems – Extra-low-voltage d.c. installations
ISO 10133:2012 establishes the requirements for the design, construction and installation of extra-low-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V...
February 9, 2001
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This standard specifies the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c....
DSF/FprEN ISO 10133
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/FDIS 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/DIS 10133:2011)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...
Advertisement