DS/EN ISO 10133
Small craft - Electrical systems - Extra-low-voltage d.c. installations
inactive
| Organization: | DS |
| Publication Date: | 9 February 2001 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard specifies the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m.
Document History
August 7, 2017
Small craft – Electrical systems – Extra-low-voltage d.c. installations (ISO 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
February 1, 2013
Small craft – Electrical systems – Extra-low-voltage d.c. installations
ISO 10133:2012 establishes the requirements for the design, construction and installation of extra-low-voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V...
DS/EN ISO 10133
February 9, 2001
Small craft - Electrical systems - Extra-low-voltage d.c. installations
This standard specifies the requirements for the design, construction and installation of extra-low voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c....
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/FDIS 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO/DIS 10133:2011)
This International Standard establishes the requirements for the design, construction and installation of extralow-voltage direct current (d.c.) electrical systems which operate at nominal potentials...