IGEM - GM/PRS/6

Meter connectors

active, Most Current
Organization: IGEM
Publication Date: 1 December 2016
Status: active
Page Count: 50
scope:

Connectors covered by this Specification have a nominal bore of the corrugated hose of 20, 25, 32, 50, 80 and 100 mm and are suitable for use with 1st, 2nd and 3rd family gases at pressure

Connectors are for meter installations in buildings and in meter boxes. Table 2 item number LS03, LS04, LS05, LS07, LS08, LS09 and LS10 connectors are suitable for use in semi-concealed meter boxes.

This Specification sets out the requirements for type testing (see Section 7).

This Specification requires consideration of the life cycle of the product and its potential effect on the environment.

All pressures quoted in this Specification are gauge pressure.

Italicised text is informative and does not represent formal requirements

Appendices are informative and do not represent formal requirements unless specifically referenced in the main sections via the prescriptive terms "must", "shall" or "should".

Document History

GM/PRS/6
December 1, 2016
Meter connectors
Connectors covered by this Specification have a nominal bore of the corrugated hose of 20, 25, 32, 50, 80 and 100 mm and are suitable for use with 1st, 2nd and 3rd family gases at pressure...

References

Advertisement