ASTM International - ASTM D4292-17

Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2017
Status: active
Page Count: 5
ICS Code (Solid fuels): 75.160.10
significance And Use:

5.1 Vibrated bulk density, VBD, is an indicator of calcined petroleum coke porosity, which affects its suitability for use in pitch-bonded carbon applications. (Warning-Vibrated bulk... View More

scope:

1.1 This test method covers the determination of bulk density of a representative 2 kg sample of calcined petroleum coke, after vibration to increase compaction.

1.2 The procedure is limited to particles passing through a 6.68 mm opening sieve (equivalent to a 0.265 in. USA Series) and retained on a 0.21 mm opening sieve (equivalent to a 70 mesh USA Series). Further, the procedure is limited to a specific test sample having particles retained between screens having openings that differ by a factor of less than and preferably less than 2.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM D4292-17
December 1, 2017
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
1.1 This test method covers the determination of bulk density of a representative 2 kg sample of calcined petroleum coke, after vibration to increase compaction. 1.2 The procedure is limited to...
July 1, 2010
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
Vibrated bulk density, VBD, is an indicator of calcined petroleum coke porosity, which affects its suitability for use in pitch-bonded carbon applications. (Warning—Vibrated bulk density for a sample...
May 1, 2007
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
Vibrated bulk density, VBD, is an indicator of calcined petroleum coke porosity, which affects its suitability for use in pitch-bonded carbon applications. (Warning—Vibrated bulk density for a sample...
November 10, 1997
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction. 1.2 The procedure is limited to...
November 10, 1997
Standard Test Method for Determination of Vibrated Bulk Density of Calcined Petroleum Coke
1.1 This test method covers the determination of bulk density of a representative 2-kg sample of calcined petroleum coke, after vibration to increase compaction. 1.2 The procedure is limited to...
Advertisement