ETSI - TS 101 596-1

Core Network and Interoperability Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2018
Status: active
Page Count: 14
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Protocol specification (3GPP TS 24.608 Release 12) defined in ETSI TS 124 608 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETSI ETS 300 406 [2].

Document History

TS 101 596-1
January 1, 2018
Core Network and Interoperability Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPP Release 12); Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications...
October 1, 2012
IMS Network Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications...

References

Advertisement