ETSI - TS 101 596-1
IMS Network Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 1: Protocol Implementation Conformance Statement (PICS)
| Organization: | ETSI |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 13 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Digital cellular telecommunications system (Phase 2+); Universal Mobile Telecommunications System (UMTS); LTE; Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Protocol specification (3GPP TS 24.608 Release 10) defined in TS 124 608 [1] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4] and ETS 300 406 [2].
Document History