ETSI - TS 101 596-2
Core Network and Interoperability Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 20 |
scope:
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (based on ETSI TS 124 608 (3GPP Release 12) [1]).
Document History
TS 101 596-2
January 1, 2018
Core Network and Interoperability Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia...
October 1, 2012
IMS Network Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia...