ETSI - TS 101 596-2
IMS Network Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
inactive
| Organization: | ETSI |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 20 |
scope:
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification (based on TS 124 608 (3GPP Release 10) [1]).
Document History
January 1, 2018
Core Network and Interoperability Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; (3GPP Release 12); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia...
TS 101 596-2
October 1, 2012
IMS Network Testing (INT); Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia (IM) Core Network (CN) subsystem; Conformance Test Specification; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test suite structure and test purposes for the Terminating Identification Presentation (TIP) and Terminating Identification Restriction (TIR) using IP Multimedia...