CSA - CAN/CSA-ISO/IEC-10742

Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards

inactive
Organization: CSA
Publication Date: 1 November 1994
Status: inactive
Page Count: 79
scope:

This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this document. Specifics on how Data Link layer management is accomplished is beyond the scope of this International Standard. Data Link Layer management is defined by specifying:

- the managed object class definition of Data Link Layer Managed Objects following guidelines put forth by the Structure of Management Information (ISO/IEC 10165)

- the relationship of the Managed Objects and attributes to both the operation of the layer and to other objects and attributes of the layer, and

- the action type operations on the attributes of Data Link Layer Managed Objects that are available to OSI Systems Management.

 

Document History

March 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards AMENDMENT 3: Addition of new counter attributes
Introduction This Amendment to ISO/IEC 10742 adds specifications answering to requirements for Counter Attributes from ITU-T SG 7. These new specifications came out of the comments to ISO/IEC 10742...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards Amendment 3: Addition of new counter attributes
Introduction This Amendment to ISO/IEC 10742 adds specifications answering to requirements for Counter Attributes from ITU-T SG 7 These new specifications came out of the comments to ISO/IEC 10742...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards AMENDMENT 3: Addition of new counter attributes
Foreword ISO (the International Organization for Standardization) and IEC (the international Electro technical Commission) from the specialized system for worldwide standardization. National bodies...
Information technology - Telecommunications and information exchange between Systems - Elements of management information related to OSI Data Link Layer Standards AMENDMENT 1: Addition of DCE conditions and new attributes
A description is not available for this item.
December 1, 2001
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OSI Data Link Layer standards AMENDMENT 1: Addition of DCE conditions and new attributes TECHNICAL CORRIGENDUM 1
Introduction This amendment to ISO/IEC 107421994 adds specifications answering to requirements for DCE aspects and some new attributes for LAPBDLE MOs and IVMOs. These new specifications came out...
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OSI Data Link Layer standards AMENDMENT 1: Addition of DCE conditions and new attributes TECHNICAL CORRIGENDUM 1
Foreword ISO (the International Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized System for worldwide standardization. National bodies...
July 1, 1999
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards AMENDMENT 2: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards AMENDMENT 2: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards Amendment 2: Implementation conformance statement proformas
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OS1 Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
CAN/CSA-ISO/IEC-10742
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards
This International Standard provides the specification of management information within an Open System related to those operations of the OS1 Data Link Layer specified by the specifications in this...

References

Advertisement