CSA - CAN/CSA-ISO/IEC 10742-94 AMD 1 CORR 1
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OSI Data Link Layer standards AMENDMENT 1: Addition of DCE conditions and new attributes TECHNICAL CORRIGENDUM 1
| Organization: | CSA |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Data link layer): | 35.100.20 |
scope:
Foreword
ISO (the International Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized System for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization PO deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work.
In the field of information technology, ISO and IEC have established a joint technical committee, lSO/IEC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.
Amendment 1 to International Standard lSO/IEC 10742:1994 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 6, Telecommunications and information exchange between Systems.
Document History