CSA - CAN/CSA-ISO/IEC 10742-94 AMD 2

Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards AMENDMENT 2: Implementation conformance statement proformas

inactive
Organization: CSA
Publication Date: 1 July 1999
Status: inactive
Page Count: 69
ICS Code (Data link layer): 35.100.20
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and lEC, also take part in the work.

In the field of information technology, ISO and IEC have established a joint technical committee, ISO/EC JTC 1. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75% of the national bodies casting a vote.

Amendment 2 to International Standard ISO/IEC 10742 : 1994 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, Subcommittee SC 6, Telecommunications and information exchange between systems.

This Amendment is also published by ITU-T as Rec. X.282/Amd. 2 but not as identical text.

 

Document History

March 1, 2002
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards AMENDMENT 3: Addition of new counter attributes
Introduction This Amendment to ISO/IEC 10742 adds specifications answering to requirements for Counter Attributes from ITU-T SG 7. These new specifications came out of the comments to ISO/IEC 10742...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards Amendment 3: Addition of new counter attributes
Introduction This Amendment to ISO/IEC 10742 adds specifications answering to requirements for Counter Attributes from ITU-T SG 7 These new specifications came out of the comments to ISO/IEC 10742...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards AMENDMENT 3: Addition of new counter attributes
Foreword ISO (the International Organization for Standardization) and IEC (the international Electro technical Commission) from the specialized system for worldwide standardization. National bodies...
Information technology - Telecommunications and information exchange between Systems - Elements of management information related to OSI Data Link Layer Standards AMENDMENT 1: Addition of DCE conditions and new attributes
A description is not available for this item.
December 1, 2001
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OSI Data Link Layer standards AMENDMENT 1: Addition of DCE conditions and new attributes TECHNICAL CORRIGENDUM 1
Introduction This amendment to ISO/IEC 107421994 adds specifications answering to requirements for DCE aspects and some new attributes for LAPBDLE MOs and IVMOs. These new specifications came out...
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OSI Data Link Layer standards AMENDMENT 1: Addition of DCE conditions and new attributes TECHNICAL CORRIGENDUM 1
Foreword ISO (the International Organization for Standardization) and IEC (the lnternational Electrotechnical Commission) form the specialized System for worldwide standardization. National bodies...
July 1, 1999
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards AMENDMENT 2: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
CAN/CSA-ISO/IEC 10742-94 AMD 2
July 1, 1999
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards AMENDMENT 2: Implementation conformance statement proformas
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards Amendment 2: Implementation conformance statement proformas
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OS1 Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information Technology - Telecommunications and Information Exchange between Systems - Elements of Management Information Related to OSI Data Link Layer Standards
This International Standard provides the specification of management information within an Open System related to those operations of the OSI Data Link Layer specified by the specifications in this...
November 1, 1994
Information technology - Telecommunications and information exchange between systems - Elements of management information related to OS1 Data Link Layer standards
This International Standard provides the specification of management information within an Open System related to those operations of the OS1 Data Link Layer specified by the specifications in this...

References

Advertisement