DS/ISO 161-1

Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 January 2018
Status: active
Page Count: 12
ICS Code (Plastics pipes): 23.040.20
scope:

ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure ratings and minimum required strengths for pressure applications. ISO 161-1:2018 is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture or material of construction. ISO 161-1:2018 is not applicable to pipes designated according to the nominal inside diameter DN/ID. ISO 161-1:2018 is a basis for standards writers for the selection of nominal diameters and nominal pressures in the drafting of product standards.

Document History

May 3, 2023
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series – Amendment 1
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
DS/ISO 161-1
January 16, 2018
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
November 6, 1987
Thermoplastics pipes for the transport of fluids - Nominal outside diameters and nominal pressures - Part 1: Metric series
This standard specifies the nominal outside diameters and nominal pressures of circular section thermoplastics pipes for the transport of fluids.
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series – Amendment 1
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
Advertisement