DS/ISO 161-1/AMD 1
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series – Amendment 1
| Organization: | DS |
| Publication Date: | 3 May 2023 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure ratings and minimum required strengths for pressure applications. ISO 161-1:2018 is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever their method of manufacture or material of construction. ISO 161-1:2018 is not applicable to pipes designated according to the nominal inside diameter DN/ID. ISO 161-1:2018 is a basis for standards writers for the selection of nominal diameters and nominal pressures in the drafting of product standards.
Document History