DS/ISO 161-1

Thermoplastics pipes for the transport of fluids - Nominal outside diameters and nominal pressures - Part 1: Metric series

inactive
Organization: DS
Publication Date: 6 November 1987
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies the nominal outside diameters and nominal pressures of circular section thermoplastics pipes for the transport of fluids.

Document History

May 3, 2023
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series – Amendment 1
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
January 16, 2018
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
DS/ISO 161-1
November 6, 1987
Thermoplastics pipes for the transport of fluids - Nominal outside diameters and nominal pressures - Part 1: Metric series
This standard specifies the nominal outside diameters and nominal pressures of circular section thermoplastics pipes for the transport of fluids.
Thermoplastics pipes for the conveyance of fluids – Nominal outside diameters and nominal pressures – Part 1: Metric series – Amendment 1
ISO 161-1:2018 specifies the nominal outside diameters for metric thermoplastics pipes for the conveyance of fluids in pressure and non-pressure applications. It also specifies nominal pressure...
Advertisement