IEC 62888-1

Railway applications – Energy measurement on board trains – Part 1: General

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2018
Status: active
Page Count: 52
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This part of IEC 62888 describes the primary purpose of the Energy Measurement System (EMS), which measures energy consumption on board for applications such as energy management, energy saving, billing and others.

This part of IEC 62888:

gives requirements for the complete EMS and also requirements for all devices implementing one or more functions of the EMS;

applies to newly manufactured EMSs for use on board traction units, powered by AC and/or DC supply voltages as listed in IEC 60850;

does not apply to portable EMSs.

Document History

IEC 62888-1
January 1, 2018
Railway applications – Energy measurement on board trains – Part 1: General
This part of IEC 62888 describes the primary purpose of the Energy Measurement System (EMS), which measures energy consumption on board for applications such as energy management, energy saving,...

References

Advertisement